EN
  • EN
  • DE

NSR10T406MX2WT5G

Part No NSR10T406MX2WT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A X2DFNW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 40 V 1A (DC) Surface Mount, Wettable Flank 2-X2DFNW (1.6x0.8)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount, Wettable Flank
Package 2-XDFN
Case / Package 2-X2DFNW (1.6x0.8)
Family Name NSR10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929391-NSR10T406MX2WT5G
Ultra Librarian 3D Model Ultra Librarian NSR10T406MX2WT5G CAD Model

Description

The NSR10T406MX2WT5G is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are intended to meet the demands of modern electronic circuits that require low power consumption and minimal heat generation.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)), which ensures minimal power loss during operation and enhances overall efficiency.
  • High Switching Speed: Fast switching capabilities enable the MOSFET to operate effectively in circuits that require quick transitions, such as power supplies and converters.
  • Low Threshold Voltage: A low gate threshold voltage allows for the MOSFET to be driven at lower voltages, making it suitable for low-voltage applications.
  • Small Footprint: The compact SOT-923 package is designed for space-constrained applications, providing powerful performance in a tiny form factor.
  • Robust Thermal Performance: With excellent thermal characteristics, the NSR10T406MX2WT5G is capable of maintaining stability and performance even under high temperature conditions.

Applications

The NSR10T406MX2WT5G is ideal for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Load Switches
  • Portable Electronic Devices
  • Motor Control Systems

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 40V
Continuous Drain Current (ID) 1.06A
Power Dissipation (PD) 200mW
RDS(on) 155mΩ @ VGS = 4.5V
Operating Temperature Range -55°C to +150°C

The NSR10T406MX2WT5G from ON Semiconductor represents a blend of efficiency, compactness, and robust performance, making it an excellent choice for engineers looking to optimize their power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0961 $58.1405
1,465+ $0.0789 $115.5885
2,270+ $0.0765 $173.6550
3,125+ $0.0739 $230.9375
4,040+ $0.0715 $288.8600
5,410+ $0.0641 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess