EN
  • EN
  • DE
  • IT

MK712RLFTR

Part No MK712RLFTR
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 28QSOP  /  Touchscreen Controller 4 Wire Resistive 12 b Parallel Interface 28-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Parallel
Voltage - Supply 3V ~ 5.5V
Current - Supply 5 mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MK712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1198138-MK712RLFTR
Ultra Librarian 3D Model Ultra Librarian MK712RLFTR CAD Model

Description

This MK712RLFTR is a data acquisition - touch screen controller type electronic component that comes under the category of Integrated Circuits (ICs). It is manufactured by Renesas Electronics America Inc and comes in a tape and reel package with a mounting of SMD (SMT).

  • Component Type: Data acquisition - touch screen controller
  • Category: Integrated Circuits (ICs)
  • Manufacturer: Renesas Electronics America Inc
  • Package: Tape and reel
  • Mounting: SMD (SMT)
  • Interface: Parallel
  • Voltage Supply: 3V ~ 5.5V
  • Resolution: 12 b
  • Touchscreen: 4 wire resistive
  • Current Supply: 5 mA
  • Operating Temperature: 0°C to 70°C
  • Package/Case: 28-SSOP (0.154 inches, 3.90mm Width)
  • Supplier Device Package: 28-QSOP
  • REACH: Unaffected

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess