EN
  • EN
  • DE

NSPU3051N2T5G

Part No NSPU3051N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9.5VC 2X2DFN / 9.5V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 5.7V
Voltage - Clamping (Max) @ Ipp 9.5V
Current - Peak Pulse (10/1000µs) 36A (8/20µs)
Power Line Protection No
Applications USB
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number NSPU3051
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NSPU3051N2T5GOSTR,NSPU3051N2T5GOSCT,NSPU3051N2T5GOSDKR
Standard Package 8,000
Win Source Part Number 1334927-NSPU3051N2T5G
Ultra Librarian 3D Model Ultra Librarian NSPU3051N2T5G CAD Model

Description

The NSPU3051N2T5G is a high-performance, robust device designed by ON Semiconductor. This product is engineered to meet the demanding requirements of various electronic applications, offering both reliability and efficiency. It is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system performance and energy efficiency.

Key Features

  • High Current Capability: The NSPU3051N2T5G is capable of handling high current, making it suitable for power-intensive applications.
  • Low Voltage Drop: The device ensures a low voltage drop across its terminals, leading to improved power efficiency and reduced heat generation.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thus enhancing its longevity and reliability.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the NSPU3051N2T5G makes it an ideal choice for a wide range of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Automotive systems
  • Consumer electronics
  • Industrial equipment

Quality and Environmental Compliance

ON Semiconductor ensures that the NSPU3051N2T5G adheres to stringent quality standards. The product complies with environmental regulations, reflecting the company's dedication to sustainability and responsibility towards the environment.

Ordering and Packaging

The device is available in a robust package that is designed to protect it during shipping and handling. Customers can order the NSPU3051N2T5G through ON Semiconductor's distribution network, ensuring timely delivery and excellent customer service.

For detailed specifications, technical datasheets, and further information, please visit the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,025+ $0.0979 $100.3475
1,590+ $0.0946 $150.4140
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess