EN
  • EN
  • DE

NSDEMP11XV6T1G

Part No NSDEMP11XV6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 117516-NSDEMP11XV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSDEMP11XV6T1G CAD Model

Description

The NSDEMP11XV6T1G by ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This product is a perfect solution for protecting sensitive electronic components in various applications, such as mobile devices, portable electronics, and high-speed communication systems.

Key Features

  • Low Capacitance: The NSDEMP11XV6T1G boasts an ultra-low capacitance of typically 0.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: With its robust ESD protection capabilities, it can withstand ESD strikes of ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety and longevity of electronic components.
  • Low Leakage Current: The device features an extremely low leakage current, typically less than 0.1 µA, which helps to conserve power in sensitive applications.
  • Small Package Size: The NSDEMP11XV6T1G is housed in a compact SOD-923 package, which allows for high-density PCB layouts and is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is lead-free and RoHS compliant, ensuring it meets current environmental standards and regulations for electronic components.

Applications

The versatile nature of the NSDEMP11XV6T1G makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Interfaces
  • HDMI, DisplayPort, and Thunderbolt Interfaces
  • Gigabit Ethernet and other high-speed communication ports
  • Smartphones, Tablets, and other Portable Devices
  • Consumer Electronics such as Digital Cameras and Gaming Consoles

With its combination of high-performance ESD protection, low capacitance, and small form factor, the NSDEMP11XV6T1G from ON Semiconductor is an indispensable component for designers looking to enhance the durability and reliability of their high-speed electronic devices.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2936 $51.3800
415+ $0.2410 $100.0150
645+ $0.2334 $150.5430
890+ $0.2259 $201.0510
1,145+ $0.2184 $250.0680
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess