EN
  • EN
  • DE

NRVBB60H100CTT4G

Part No NRVBB60H100CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 30A D2PAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name NRVBB60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBB60H100CTT4G-ND, NRVBB60H100CTT4GOSTR, NRVBB60H100CTT4GOSDKR, NRVBB60H100CTT4GOSCT
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887596-NRVBB60H100CTT4G
Ultra Librarian 3D Model Ultra Librarian NRVBB60H100CTT4G CAD Model

Description

The ON Semiconductor NRVBB60H100CTT4G is a high-performance power diode module designed to offer efficient power management solutions for a wide array of applications. This robust component is engineered to handle high current and voltage with exceptional precision and reliability.

Key Features

  • High Current Capacity: This module is capable of conducting up to 60A of continuous current, making it suitable for heavy-duty operations.
  • High Voltage Tolerance: With a repetitive peak reverse voltage (VRRM) of 100V, it can withstand significant voltage spikes without performance degradation.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) feature ensures higher efficiency by minimizing power loss during conduction.
  • High-Speed Switching: The NRVBB60H100CTT4G is designed for fast switching applications, which is critical for reducing switching losses and improving overall performance.
  • Temperature Resistant: It can operate within a wide temperature range, maintaining stability and reliability even under extreme conditions.
  • Isolated TO-263 Package: The device comes in an isolated TO-263 package, providing excellent heat dissipation and easy mounting on a heat sink or PCB.

Applications

The NRVBB60H100CTT4G is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • DC to DC Converters
  • Automotive Charging Systems
  • Motor Drives
  • Inverters
  • Renewable Energy Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NRVBB60H100CTT4G is no exception. It is manufactured using state-of-the-art technology and rigorous testing procedures to ensure that each module meets the highest standards of performance and durability. This product is RoHS compliant and is designed to meet the environmental and technical requirements of the electronics industry.

Conclusion

The NRVBB60H100CTT4G from ON Semiconductor is an essential component for designers looking for a reliable and efficient power diode module. Its combination of high current handling, low power loss, and fast switching capabilities make it an excellent choice for a broad range of power management applications.

You May Also Be Interested in

STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0973 $54.8757
20+ $5.0029 $100.0580
31+ $4.8466 $150.2446
43+ $4.6903 $201.6829
56+ $4.5339 $253.8984
74+ $4.0649 $300.8026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess