EN
  • EN
  • DE

NRVBB20100CTT4G

Part No NRVBB20100CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK  /  Diode Array 1 Pair Common Cathode Schottky 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series SWITCHMODE™
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NRVBB20100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NRVBB20100CTT4GOSCT,NRVBB20100CTT4GOSTR,NRVBB20100CTT4GOSDKR,NRVBB20100CTT4G-ND
Standard Package 800
Win Source Part Number 1206982-NRVBB20100CTT4G
Ultra Librarian 3D Model Ultra Librarian NRVBB20100CTT4G CAD Model

Description

Product Overview: NRVBB20100CTT4G

The NRVBB20100CTT4G is a state-of-the-art power rectifier from ON Semiconductor, a leading provider in the semiconductor industry. This component is designed to offer superior performance in a range of applications, particularly in power supply management and conversion tasks. It is a vital piece of technology for modern electronics where efficiency and reliability are of paramount importance.

Key Features

  • Voltage Rating: The device has a robust voltage rating of 200V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous forward current of 20A, the NRVBB20100CTT4G can handle significant power demands.
  • High Efficiency: The low forward voltage drop and fast switching capability contribute to the overall efficiency of the rectifier, reducing energy loss in power conversion processes.
  • Thermal Performance: The product is designed with an optimal thermal management system that ensures reliability even under high temperature operating conditions.
  • Package: Housed in a D2PAK package, the NRVBB20100CTT4G is compact and suitable for surface-mounted designs, saving valuable board space.

Applications

The versatility of the NRVBB20100CTT4G allows it to be used in a wide array of applications. It is ideal for:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive environments
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The NRVBB20100CTT4G is manufactured to meet stringent industry standards for performance and reliability. It is designed to withstand harsh environments and provide consistent performance over its lifespan, making it a trusted choice for engineers and designers looking for a reliable power rectification solution.

Environmental Standards

Compliant with environmental regulations, the NRVBB20100CTT4G adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess