EN
  • EN
  • DE

NUP3105LT1G

Part No NUP3105LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 32VWM 66VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 32V (Max)
Minimum Breakdown Voltage 35.6V
Max Clamping Voltage 66V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive, CAN
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1084071-NUP3105LT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUP3105LT1G CAD Model

Description

Overview of NUP3105LT1G by ON Semiconductor

The NUP3105LT1G is a robust ESD protection device manufactured by ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient solution is ideal for high-speed data lines and other applications where space is at a premium and protection from electrical overstress is critical.

Key Features

  • Transient Protection: The NUP3105LT1G offers transient protection for data lines as per IEC 61000-4-2 (ESD) at ±20 kV (air), ±15 kV (contact), IEC 61000-4-4 (EFT) at 40 A (5/50 ns), and IEC 61000-4-5 (lightning) at 24 A (8/20 µs).
  • Low Capacitance: With a low capacitance design, this device ensures minimal signal degradation on high-speed data lines, making it suitable for USB 2.0, HDMI, and other fast communication interfaces.
  • Bidirectional Protection: The bidirectional configuration of the NUP3105LT1G provides symmetrical ESD protection for data lines, which can be subjected to ESD pulses in either direction.
  • SC−88 Package: Its small SC−88 package (also known as SOT−363) is optimal for space-constrained applications, allowing for high-density board layouts.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the NUP3105LT1G is lead-free and RoHS compliant, making it a suitable choice for eco-friendly products.

Applications

The NUP3105LT1G is versatile in its applications, providing ESD protection for a variety of interfaces, including:

  • USB 1.1 and 2.0 Power and Data Line Protection
  • HDMI 1.3 and 1.4 Interface Protection
  • Portable Electronics
  • Notebook Computers
  • MP3 Players
  • Cellular Phones
  • Other Peripherals Requiring ESD Protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NUP3105LT1G is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring a reliable and long-lasting ESD protection solution for sensitive electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0978 $50.3670
1,250+ $0.0803 $100.3750
1,930+ $0.0778 $150.1540
2,660+ $0.0753 $200.2980
3,440+ $0.0727 $250.0880
4,605+ $0.0652 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,930 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess