EN
  • EN
  • DE

NRVBAF440T3G

Part No NRVBAF440T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 4A 40V SMA-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode 40 V
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Family Name NRVBAF440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBAF440T3GOSCT, NRVBAF440T3G-ND, NRVBAF440T3GOSDKR, NRVBAF440T3GOSTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850178-NRVBAF440T3G
Ultra Librarian 3D Model Ultra Librarian NRVBAF440T3G CAD Model

Description

ON Semiconductor NRVBAF440T3G Overview

The NRVBAF440T3G is a robust and efficient Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is tailored for use in high-frequency power supplies and other power-switching applications. With its state-of-the-art technology and compact design, the NRVBAF440T3G offers a combination of low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power systems.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Current Capacity: With its ability to handle a high current, the NRVBAF440T3G is suitable for applications requiring robust current handling capabilities.
  • Guard Ring for Enhanced Ruggedness and Long-term Reliability: The guard ring design ensures that the device is protected against potential over-voltage events, increasing its ruggedness and reliability over its operational lifespan.
  • Reverse Voltage of 40V: The rectifier can withstand reverse voltages up to 40V, making it suitable for a wide range of applications.
  • Power Dissipation: It has a power dissipation rating that ensures the device can handle the thermal challenges of high-power applications.
  • Pb-Free Package: The NRVBAF440T3G comes in a lead-free package, making it compliant with current environmental regulations that restrict hazardous substances in electronic components.

Applications

The NRVBAF440T3G is versatile and can be used in various applications, including:

  • Switching power supply systems
  • Converters and inverters
  • Free-wheeling diodes in power management
  • Automotive applications
  • DC-DC converters
  • Power factor correction circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRVBAF440T3G is built to meet stringent quality standards, ensuring reliability and performance in demanding environments. Whether used in commercial or industrial applications, this Schottky Barrier Rectifier provides designers with a dependable and efficient solution for their power rectification needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess