EN
  • EN
  • DE

NP1100SBT3G

Part No NP1100SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 90V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 130V
Voltage - Off State 90V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 95pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 209294-NP1100SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP1100SBT3G CAD Model

Description

ON Semiconductor NP1100SBT3G - NPN Silicon Bipilot Transistor

The NP1100SBT3G is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is designed to provide users with a reliable and efficient solution for amplification and switching applications in various electronic circuits.

Constructed with state-of-the-art silicon technology, the NP1100SBT3G offers excellent current gain and low saturation voltage, making it an ideal choice for high-speed switching operations. The transistor is capable of handling a collector current of up to 100 mA, which is suitable for moderate power applications.

The NP1100SBT3G comes in a compact SOT-23 surface-mount package, which is widely recognized for its space-saving design. This makes it an excellent choice for use in space-constrained applications, such as portable devices, where efficiency and miniaturization are paramount.

Key features of the NP1100SBT3G include:

  • Collector-Emitter Voltage (VCEO): 50 V
  • Collector-Base Voltage (VCBO): 60 V
  • Emitter-Base Voltage (VEBO): 6 V
  • Continuous Collector Current (IC): 100 mA
  • Power Dissipation (Pd): 225 mW
  • DC Current Gain (hFE): 100 - 300 at IC = 10 mA
  • High-speed switching capabilities
  • RoHS compliant and Halogen-Free

With its robust performance and reliability, the NP1100SBT3G is suited for a variety of applications, including but not limited to:

  • Signal amplification in consumer electronics
  • Driver stages in audio amplifiers
  • Control circuits in power management systems
  • Switching operations in digital devices
  • General-purpose switching and amplification

ON Semiconductor's commitment to quality ensures that the NP1100SBT3G meets the stringent requirements of the electronics industry. Whether you're designing a new circuit or seeking a replacement for an existing component, the NP1100SBT3G is a reliable and efficient choice that will help you achieve optimal performance in your electronic designs.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess