EN
  • EN
  • DE

NP0900SAT3G

Part No NP0900SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 75V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 98V
Voltage - Off State 75V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 65pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083282-NP0900SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0900SAT3G CAD Model

Description

Overview of ON Semiconductor's NP0900SAT3G

The NP0900SAT3G is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to cater to a wide array of applications, including power management, switching circuits, and high-efficiency converters. Its robust construction and advanced technology make it an ideal choice for engineers looking to enhance system performance in a compact footprint.

Key Features

  • High Current Capacity: The NP0900SAT3G is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: With an extremely low on-resistance, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for reducing switching losses in power conversion systems.
  • Thermal Performance: It is designed to maintain stability under high thermal conditions, which contributes to the reliability and longevity of the device.
  • Voltage Control: The MOSFET operates at a gate-source voltage that allows for precise control over the switching characteristics, providing flexibility in various circuit designs.

Applications

The NP0900SAT3G is versatile and can be employed in a multitude of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Control Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Package and Quality Assurance

Encased in a compact SOT-223 package, the NP0900SAT3G is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. ON Semiconductor ensures that each device meets rigorous quality standards, providing engineers with a reliable component for their power management solutions.

Conclusion

The NP0900SAT3G from ON Semiconductor stands out as a power MOSFET that combines high current handling, low on-resistance, and fast switching speeds. Its thermal stability and voltage control capabilities make it a top choice for designers aiming to optimize power efficiency and performance in a range of electronic systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,247 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess