EN
  • EN
  • DE
  • IT

UC3843DX

Part No UC3843DX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SMPS Controller | IC REG CTRLR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOP
Family Part Number UC3843
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275970-UC3843DX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843DX CAD Model

Description

ON Semiconductor UC3843DX Product Overview

The UC3843DX from ON Semiconductor is a high-performance current mode PWM controller that has been engineered to deliver efficient and reliable solutions for various switching power supplies. This integrated circuit is designed to facilitate the creation of low-cost, yet robust, power management systems for a wide range of applications, including off-line converters, DC-DC converters, and other power supply systems.

Key Features

  • Current Mode Operation: Provides improved transient response and simplified loop compensation compared to voltage mode controllers.
  • Low Startup Current: The device features a startup current of typically 0.5mA, which helps reduce power consumption during the initial power-up sequence.
  • High-Frequency Operation: Capable of operating at frequencies up to 500 kHz, allowing for smaller passive components and a more compact power supply design.
  • Automatic Feed Forward Compensation: Enhances performance by compensating for varying line input voltages without the need for additional components.
  • Pulse-by-Pulse Current Limiting: Offers inherent protection by limiting the maximum current delivered in each cycle, thus preventing potential damage from overcurrent conditions.
  • Latching PWM for Cycle-by-Cycle Current Limiting: Enhances the safety and reliability of the power supply by ensuring that the current limit is strictly enforced on a per-cycle basis.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for stable operation across different units and conditions.

Applications

  • Off-line power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • Switching power supply units

The UC3843DX is available in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Its robust design includes features such as under-voltage lockout (UVLO) with hysteresis, leading-edge blanking of the current sense input, and an internal trimmed reference. These characteristics make the UC3843DX a versatile and reliable choice for designing high-efficiency power supply systems.

With ON Semiconductor's commitment to quality, the UC3843DX is manufactured to meet the highest standards, ensuring dependable performance for the most demanding power management tasks. Whether for industrial, commercial, or consumer electronics, this PWM controller is a go-to component for designers seeking to optimize their power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess