EN
  • EN
  • DE

NOIV2SN1300A-QDC

Part No NOIV2SN1300A-QDC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP 48LLC / CMOS Image Sensor 1280H x 1024V 4.8µm x 4.8µm 168-PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 1280H x 1024V
Frames per Second 150
Voltage - Supply 1.8V, 3.3V
Package / Case 168-CPGA
Supplier Device Package 168-PGA
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIV2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names NOIV2SN1300A-QDC-ND,2156-NOIV2SN1300A-QDC-OS,ONSONSNOIV2SN1300A-QDC,NOIV2SN1300A-QDCOS
Standard Package 64
Win Source Part Number 1184384-NOIV2SN1300A-QDC
Ultra Librarian 3D Model Ultra Librarian NOIV2SN1300A-QDC CAD Model

Description

ON Semiconductor's NOIV2SN1300A-QDC is a cutting-edge image sensor tailored for high-performance imaging applications that require both high-speed and high-resolution capabilities. This sensor is part of the PYTHON family, which is renowned for its exceptional image quality and flexibility, making it an ideal choice for industrial, medical, and scientific imaging systems.

Key Features

  • Resolution: The NOIV2SN1300A-QDC boasts a native resolution of 1280 x 1024 pixels, delivering crisp and detailed images for precise imaging requirements.
  • Pixel Size: With a pixel size of 4.8 µm x 4.8 µm, this sensor provides a perfect balance between sensitivity and resolution, ensuring clear images even in challenging light conditions.
  • Frame Rate: The sensor supports a high frame rate of up to 510 frames per second (fps) at full resolution, enabling the capture of fast-moving objects without motion blur.
  • Global Shutter: Equipped with a global shutter, the NOIV2SN1300A-QDC can capture all pixels simultaneously, which is crucial for imaging fast-moving scenes without distortion.
  • Dynamic Range: The sensor offers a wide dynamic range, providing excellent performance in both bright and low-light environments.
  • Output Interface: The sensor features a multi-lane LVDS (Low-Voltage Differential Signaling) output interface, ensuring high-speed data transfer and reduced noise.

Applications

The NOIV2SN1300A-QDC is versatile and can be used in a range of applications, including:

  • Machine vision and factory automation
  • High-speed inspection systems
  • Medical imaging and diagnostics
  • Scientific research and development
  • Traffic monitoring and vehicle recognition

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The NOIV2SN1300A-QDC is manufactured with precision and is subject to rigorous testing to ensure reliability and performance. Customers can also benefit from ON Semiconductor's technical support and design-in services to streamline product development.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess