Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 16Kb (2K x 8) Parallel 150 ns 24-DIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm) Window
Case / Package 24-DIP
Family Name NMC27C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887478-NMC27C16BQE150
Ultra Librarian 3D Model Ultra Librarian NMC27C16BQE150 CAD Model

Description

ON Semiconductor NMC27C16BQE150 Overview

The NMC27C16BQE150 is a high-performance CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by ON Semiconductor. This memory device boasts a storage capacity of 16 kilobits, making it suitable for a wide array of applications that require reliable, non-volatile memory storage. The NMC27C16BQE150 is particularly designed to endure the rigors of high-speed data retrieval, ensuring quick access to stored information when it's needed most.

Key Features

  • Memory Size: The NMC27C16BQE150 offers a 16 Kbit memory size, allowing for ample storage of code or data in embedded systems.
  • Access Time: With an access time of 150 ns, it provides swift data access, contributing to the overall efficiency of systems it's integrated into.
  • Single 5V Power Supply: The device operates on a single 5V power supply, which simplifies the power design of the system it is incorporated in.
  • CMOS Technology: Built with CMOS technology, it ensures low power consumption, which is vital for battery-powered or energy-sensitive applications.
  • Temperature Range: The NMC27C16BQE150 is designed to operate within a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Packaging: It comes in a 24-pin DIP (Dual In-line Package), which is a standard package type that is easy to handle and integrate into various circuit boards.

Applications

Due to its robustness and reliability, the NMC27C16BQE150 can be utilized in a diverse set of applications. It is particularly well-suited for use in embedded systems, industrial control systems, telecommunications, automotive electronics, and any other system that requires a dependable non-volatile memory solution. Its fast access time and CMOS low power consumption make it an excellent choice for both modern and legacy systems that are designed to be energy efficient yet require quick data retrieval.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NMC27C16BQE150 is no exception. This EPROM chip is engineered to meet the high standards of performance and reliability that customers have come to expect from ON Semiconductor products. With its durable design and tested performance under various conditions, the NMC27C16BQE150 is a memory component that designers and engineers can rely on for their critical applications.

You May Also Be Interested in

Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
ECAD model for M27C4001-80XF1
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV256A-55JC
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Need more? Email Us
ECAD model for AT27BV512-70JU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention