EN
  • EN
  • DE

NM27C512Q90

Part No NM27C512Q90
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 512KBIT PARALLEL 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name NM27C51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929294-NM27C512Q90
Ultra Librarian 3D Model Ultra Librarian NM27C512Q90 CAD Model

Description

Product Overview: NM27C512Q90

The NM27C512Q90 is a high-performance 512K UV erasable and electrically programmable read-only memory (EPROM) device from ON Semiconductor. It is designed to offer a reliable storage solution for applications that require fast access times and high-density storage. The NM27C512Q90 is a quintessential component for systems that demand robust, non-volatile memory with long-term data retention capabilities.

Key Features

  • Memory Capacity: The device boasts a substantial 512 Kilobits of memory, which is organized as 64K x 8 bits, providing ample space for firmware storage or other code requirements.
  • Access Time: With an impressive access time of 90 nanoseconds, the NM27C512Q90 ensures swift data retrieval, contributing to the overall efficiency of the systems it is integrated into.
  • Programming Voltage: It supports a single 5V power supply in the read mode and requires 12.5V ± 0.5V for programming, making it compatible with most standard programming equipment.
  • Package: The device is available in a 28-pin DIP (Dual In-line Package), which is widely used and easily handled in various circuit board designs.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability across diverse environmental conditions.

Applications

The NM27C512Q90's versatility makes it ideal for a wide range of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot ROM for computers and other digital systems
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NM27C512Q90 is no exception. The EPROM is subjected to rigorous testing and quality control measures to ensure its reliability and performance over time. Whether for mass production or specialized equipment, the NM27C512Q90 stands as a dependable choice for designers and engineers seeking a robust memory solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess