EN
  • EN
  • DE

NLX2G16AMX1TCG

Part No NLX2G16AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DUAL NON-INV 6ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 209278-NLX2G16AMX1TCG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLX2G16AMX1TCG CAD Model

Description

ON Semiconductor NLX2G16AMX1TCG: Dual Non-Inverting Schmitt Trigger

The NLX2G16AMX1TCG is a high-performance, dual non-inverting Schmitt trigger designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the advanced NLX series, offering robust solutions for signal conditioning and shaping in a wide array of electronic applications.

Constructed with ON Semiconductor's cutting-edge technology, the NLX2G16AMX1TCG ensures high functionality in a compact, space-saving package. It comes in a tiny 6-lead MicroPak™, which is an ideal choice for applications where board space is at a premium. This package is not only space-efficient but also environmentally friendly, adhering to the company's commitment to sustainable manufacturing practices.

The NLX2G16AMX1TCG boasts a dual non-inverting Schmitt trigger configuration, which makes it perfect for transforming noisy inputs into clean, digital signals. This feature is particularly useful in environments with a high degree of electrical noise or when dealing with signals that are not perfectly square. The Schmitt trigger inputs incorporate hysteresis, which significantly enhances noise immunity and prevents false switching, providing a more stable and reliable digital output.

With a wide operating voltage range from 1.65V to 5.5V, the NLX2G16AMX1TCG is versatile and can be used in various logic-level environments. This range allows for compatibility with low-voltage applications, as well as the ability to interface with standard 5V logic, making it suitable for a variety of mixed-voltage applications.

The device also features low power consumption, which is critical in battery-powered devices and applications where power efficiency is paramount. Additionally, the NLX2G16AMX1TCG provides fast switching performance, which is essential for high-speed data processing and communication systems.

ON Semiconductor has equipped the NLX2G16AMX1TCG with over-temperature and over-current protection, ensuring long-term reliability and stability of the device under various operating conditions. This protection, along with its robust design, makes it an excellent choice for industrial, automotive, and consumer electronics where durability and consistent performance are required.

In summary, the NLX2G16AMX1TCG from ON Semiconductor is a high-quality, dual non-inverting Schmitt trigger that offers noise immunity, low power consumption, and high-speed operation in a miniature package, suitable for a broad spectrum of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1485 $57.9150
950+ $0.1220 $115.9000
1,470+ $0.1182 $173.7540
2,025+ $0.1143 $231.4575
2,615+ $0.1106 $289.2190
3,500+ $0.0991 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess