EN
  • EN
  • DE

NLX2G04AMUTCG

Part No NLX2G04AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6UDFN / Inverter IC 2 Channel 6-UDFN (1.45x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-UDFN (1.45x1)
Package / Case 6-UFDFN
Base Product Number NLX2G04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLX2G04AMUTCG,2156-NLX2G04AMUTCG-OS
Standard Package 3,000
Win Source Part Number 1010556-NLX2G04AMUTCG
Ultra Librarian 3D Model Ultra Librarian NLX2G04AMUTCG CAD Model

Description

The NLX2G04AMUTCG from ON Semiconductor is a high-performance, dual inverter gate designed to meet the requirements of a wide range of applications. This advanced logic gate is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and efficiency.

Key Features

  • Configuration: The device contains two independent inverters, allowing for flexible circuit designs.
  • Operating Voltage: It operates at a voltage range of 1.65V to 5.5V, making it suitable for low-voltage and battery-powered applications.
  • Logic Level Translation: Its broad voltage range also enables it to perform logic level translation between different operating voltages within a system.
  • High-Speed Operation: With a propagation delay time of approximately 3.7ns at 5V, it provides high-speed operation, which is critical for modern digital circuits.
  • Low Power Consumption: The device has been optimized for low power consumption, contributing to energy-efficient designs.
  • Output Drive Capability: It can drive up to 8mA at 5V, allowing it to control a variety of output loads.
  • Mounting Type: The NLX2G04AMUTCG comes in a micro-lead frame (MLF) package, specifically in a 6-UDFN (1.45x1.0) package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within a temperature range of -55°C to 125°C, ensuring stability and performance under extreme conditions.

Applications

The dual inverter gate is suitable for a variety of applications, including:

  • Logic level shifting
  • Signal inversion
  • Oscillator circuits
  • Wave shaping
  • Glitch removal
  • High-speed digital circuits

With its compact form factor, low power consumption, and high-speed operation, the NLX2G04AMUTCG is an excellent choice for designers looking to create efficient and reliable digital systems. ON Semiconductor's commitment to quality ensures that this dual inverter gate will provide superior performance for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2628 $57.8160
540+ $0.2157 $116.4780
830+ $0.2090 $173.4700
1,145+ $0.2021 $231.4045
1,480+ $0.1954 $289.1920
1,980+ $0.1753 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,629 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess