EN
  • EN
  • DE

1N5925BRLG

Part No 1N5925BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 4.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 142347-1N5925BRLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5925BRLG CAD Model

Description

Product Overview: 1N5925BRLG Zener Diode

The 1N5925BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is known for its reliability and efficiency in voltage regulation applications. It is commonly used in a wide range of electronic circuits to provide precise voltage clamping and stabilization, ensuring the protection of sensitive components from voltage spikes and surges.

Key Features

  • Voltage Range: The 1N5925BRLG offers a nominal Zener voltage of 15V, making it suitable for a variety of electronic circuits that require a stabilized voltage in this range.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can withstand significant power levels, making it ideal for high-power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage control for critical applications.
  • Package: This component comes in a highly durable Axial Lead package, ensuring easy mounting on printed circuit boards (PCBs) and excellent thermal performance.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -65°C to +200°C, suitable for harsh environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the 1N5925BRLG is no exception, offering high reliability for long-term performance.

Applications

The 1N5925BRLG is versatile in its applications and can be used in:

  • Power supply circuits
  • Overvoltage protection systems
  • Voltage reference in analog circuits
  • Energy management systems
  • Automotive and consumer electronics

Environmental and Regulatory Compliance

The 1N5925BRLG complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), ensuring that it is manufactured with a commitment to environmental responsibility. ON Semiconductor also ensures that their products meet the necessary regulatory requirements for safety and quality.

With its combination of robust performance, precise voltage control, and reliability, the 1N5925BRLG Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate a dependable voltage regulator into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess