EN
  • EN
  • DE

2SK1303-E

Part No 2SK1303-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET / Trans MOSFET N-CH Si 100V 30A 3-Pin(3+Tab) TO-3P Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158945-2SK1303-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK1303
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1303-E CAD Model

Description

Product Overview

The 2SK1303-E is a high-performance N-channel MOSFET transistor widely utilized in various electronic applications. Tailored for efficient power management and conversion tasks, this component excels in high-speed switching operations. The robust construction and superior electrical characteristics make it an ideal choice for a wide range of industrial and consumer applications.

Features and Benefits

  • Fast Switching Speed: Ideal for applications demanding quick response times.
  • High Efficiency: Minimizes power losses, contributing to energy savings.
  • Excellent Thermal Stability: Ensures consistent performance under varying thermal conditions.
  • Compact Footprint: Saves space in electronic designs, allowing for more compact and efficient layouts.

Applications

  • Switch Mode Power Supplies (SMPS): Enhances power supply efficiency and reliability.
  • Motor Drives: Offers precise control in motor speed and torque management systems.
  • Inverter Circuits: Supports efficient DC to AC power conversion, crucial for renewable energy applications.
  • Automotive Electronics: Ideal for various vehicular electronic control units.

Additional Details

Manufactured by leading industry standards, the 2SK1303-E ensures optimal durability and performance. Its N-channel MOSFET configuration facilitates easy integration with existing circuit designs, while its enhanced durability ensures long-term reliability. This makes it not only a cost-effective solution but also a performance-optimized component for various high-demand electronic projects.

You May Also Be Interested in

Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess