EN
  • EN
  • DE

NLVVHC1G07DFT1G

Part No NLVVHC1G07DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A / Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type -
Output Type Open Drain
Current - Output High, Low -, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NLVVHC1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352468-NLVVHC1G07DFT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G07DFT1G CAD Model

Description

The ON Semiconductor NLVVHC1G07DFT1G is a high-performance, single non-inverting buffer with a Schmitt-trigger input, designed to operate with a power supply range of 2.0V to 5.5V. This versatile component is part of ON Semiconductor's advanced high-speed CMOS family and is fabricated using silicon gate CMOS technology which provides the inherent benefits of CMOS—low power consumption and high noise immunity.

Key Features

  • Wide Operating Voltage Range: Compatible with 2.0V to 5.5V power supplies, this buffer is suitable for various applications and can easily integrate with both 3.3V and 5V systems.
  • High-Speed Operation: With its fast propagation delay and high current drive capability, the NLVVHC1G07DFT1G is ideal for high-speed signal buffering requirements.
  • Schmitt-Trigger Input: The Schmitt-trigger action at the input provides a hysteresis which enhances noise immunity and allows the device to be used in slower input rise and fall time applications.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, making it a great choice for power-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology offer excellent resistance to electrical noise, a critical feature for modern electronic devices.
  • Compact Packaging: Available in a small SOT-353 package, the NLVVHC1G07DFT1G saves valuable board space in compact electronic assemblies.

Applications

The ON Semiconductor NLVVHC1G07DFT1G buffer is a versatile component that can be used in a wide array of electronic circuits. Its high-speed performance and low power consumption make it suitable for:

  • Wave shaping and signal conditioning
  • Logic level translation between different voltage domains
  • Line driving where high output current is required
  • Glitch-free power-up/power-down applications
  • Portable and battery-powered electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NLVVHC1G07DFT1G is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of the product. Customers can trust ON Semiconductor's components for their mission-critical applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess