EN
  • EN
  • DE

NLV17SZ14DFT2G

Part No NLV17SZ14DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1-IN SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, 17SZ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NLV17SZ14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NLV17SZ14DFT2GOSTR, NLV17SZ14DFT2G-ND, NLV17SZ14DFT2GOSCT, NLV17SZ14DFT2GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887436-NLV17SZ14DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV17SZ14DFT2G CAD Model

Description

ON Semiconductor NLV17SZ14DFT2G: High-Performance Inverter with Schmitt Trigger Input

The NLV17SZ14DFT2G is a cutting-edge logic inverter device with a Schmitt Trigger input, designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is engineered to offer a robust solution for a wide range of digital applications that require signal conditioning due to noisy environments.

Key Features

  • Advanced Design: The NLV17SZ14DFT2G is built with a Schmitt Trigger input that provides hysteresis, which is crucial for transforming a noisy input signal into a clean digital output. This feature ensures enhanced noise immunity and is ideal for applications where signal integrity is paramount.
  • Low Power Consumption: This device is optimized for low power operation, making it suitable for battery-powered and power-sensitive applications. Its efficient design ensures minimal power wastage while maintaining high performance.
  • High-Speed Operation: With its capability to operate at high speeds, the NLV17SZ14DFT2G is perfect for applications that require fast switching and signal processing, without compromising on accuracy and reliability.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 1.65V to 5.5V, providing versatility in different system designs and ensuring compatibility with both low-voltage and standard logic level circuits.
  • Temperature Tolerance: It is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive applications that are exposed to harsh environmental conditions.

Applications

The NLV17SZ14DFT2G is an ideal component for a variety of applications, including but not limited to:

  • Wave shaping and signal processing
  • Noise suppression circuits
  • Glitch removal in digital signals
  • Portable and battery-operated devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NLV17SZ14DFT2G is no exception. It is manufactured to stringent quality standards, ensuring reliable performance and longevity in the field. This inverter with Schmitt Trigger input is a testament to ON Semiconductor's dedication to innovation and excellence in semiconductor solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess