EN
  • EN
  • DE

LT6002CDHC#PBF

Part No LT6002CDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 16-DFN (5x3)
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LT6002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924258-LT6002CDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LT6002CDHC#PBF CAD Model

Description

Introducing the LT6002CDHC#PBF from Analog Devices Inc.

The LT6002CDHC#PBF is a high-performance, precision operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to meet the demands of a wide array of applications, ranging from industrial control systems to complex medical devices.

Key Features:

  • Low Power Consumption: The LT6002CDHC#PBF is optimized for low power operations, making it ideal for battery-powered devices and portable applications where power efficiency is crucial.
  • High Precision: With its precision specifications, this op-amp provides excellent accuracy and stability, which is essential for sensitive instrumentation and measurement systems.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility across different use cases.
  • Robust Design: The LT6002CDHC#PBF is designed to withstand tough conditions, including industrial environments with temperature extremes and potentially noisy electrical operations.

Applications:

The versatility of the LT6002CDHC#PBF allows it to be used in a multitude of applications, such as:

  • Portable Medical Devices
  • Industrial Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Equipment

Technical Specifications:

Some of the technical highlights of the LT6002CDHC#PBF include:

  • Input Offset Voltage: Specified for high accuracy
  • Output Voltage Swing: Extends close to the power supply rails
  • Input Common-Mode Range: Includes ground, suitable for single-supply operations
  • Output Current: Capable of driving a wide range of loads

Package and Quality:

The LT6002CDHC#PBF comes in a robust package that ensures long-term reliability, even in harsh conditions. Analog Devices Inc. is committed to the highest standards of quality, ensuring that each product meets rigorous performance criteria before it reaches the customer.

Whether you are designing a complex industrial system or an innovative portable device, the LT6002CDHC#PBF from Analog Devices Inc. offers the performance, precision, and reliability you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1298 $104.2596
3+ $42.7731 $128.3193
5+ $41.4368 $207.1840
6+ $40.1004 $240.6024
8+ $38.7641 $310.1128
10+ $34.7540 $347.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess