EN
  • EN
  • DE

NLV14106BDR2G

Part No NLV14106BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202288-NLV14106BDR2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic
Series Automotive, AEC-Q100, 4000B
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Product Status Active
Features Schmitt Trigger
Voltage - Supply 3V ~ 18V
Ultra Librarian 3D Model Ultra Librarian NLV14106BDR2G CAD Model

Description

ON Semiconductor NLV14106BDR2G Overview

The NLV14106BDR2G is a high-performance, dual retriggerable monostable multivibrator from ON Semiconductor. It is designed to provide precise timing for a wide range of pulse-width control applications. This device is part of the MC14000 series and is characterized for operation over the full automotive temperature range of -40°C to 125°C.

Key Features

  • High Voltage Type (20V Rating): The NLV14106BDR2G can handle up to 20 volts, making it suitable for various applications requiring higher voltage levels.
  • Retriggerable/Resettable Capability: The device can be retriggered by applying a pulse to the input, allowing for greater flexibility in timing adjustments and control.
  • Static Operation: There is no requirement for an external clock, which simplifies the design and reduces power consumption.
  • Output Pulse Width Range: The pulse width is determined by external timing components (resistor and capacitor), which can be adjusted to create a wide range of output pulse widths.
  • Trigger and Reset Propagation Delays: The NLV14106BDR2G features consistent trigger and reset propagation delays, ensuring reliable and predictable timing for critical applications.
  • Output Current: Capable of sourcing or sinking up to 50mA, the device can directly drive small loads or interface with other logic devices.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly and meets current regulatory requirements for hazardous substances.
  • Package: Offered in a 14-lead SOIC package, the NLV14106BDR2G is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.

Applications

The versatility of the NLV14106BDR2G makes it an ideal choice for a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Envelope detection
  • Automotive systems
  • Industrial controls
  • Consumer electronics

With its robust design and flexible operation, the NLV14106BDR2G from ON Semiconductor is an essential component for designers seeking a reliable and adaptable timing solution.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess