The ON Semiconductor NLU2G07MUTCG represents a high-performance, dual non-inverting Schmitt Trigger fabricated with advanced silicon gate CMOS technology. It is designed to provide a robust solution for applications requiring noise immunity and hysteresis at input, which makes it particularly suitable for wave shaping and noise suppression.
Key Features
- Logic Type: Non-Inverting Schmitt Trigger
- Logic Family: Ultra-High-Speed CMOS (UHS)
- Number of Circuits: Dual
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic-level requirements and ensuring compatibility with low-voltage systems.
- Output Current: High drive capability with ±24 mA at the output, allowing for direct drive of LEDs and other high-current loads.
- Propagation Delay Time: Fast switching with a propagation delay of only 3.3ns at 5V, ensuring quick response times in critical applications.
- Temperature Range: Operable within a wide temperature range from -55°C to 125°C, making it reliable for use in harsh environments.
- Mounting Type: Surface Mount, in a space-saving MicroPak™ package.
- Package / Case: 6-XFDFN, which is suitable for compact circuit designs.
- ESD Protection: Enhanced ESD protection is built-in, safeguarding the device from electrostatic discharges.
Applications
The NLU2G07MUTCG is versatile and can be used in various applications, including:
- Wave and pulse shapers
- Signal conditioning
- Debouncing circuits for switches and buttons
- Oscillators
- Communication systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, ensuring that the NLU2G07MUTCG meets rigorous industry standards. This component is RoHS compliant, lead-free, and designed with the environment in mind, providing a green solution for modern electronic systems.