EN
  • EN
  • DE

NLU1GU04CMX1TCG

Part No NLU1GU04CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single Unbuffered Inverter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 6-ULLGA (1x1)
Package 6-XFLGA
Win Source Part Number 1231716-NLU1GU04CMX1TCG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NLU1GU04
Introduction Date March 08, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NLU1GU04CMX1TCG CAD Model

Description

Introducing the NLU1GU04CMX1TCG by ON Semiconductor

ON Semiconductor, a leading provider of semiconductor-based solutions, offers the NLU1GU04CMX1TCG, a high-performance, single-gate logic inverter designed to meet the needs of modern electronics. This compact and efficient component is essential for designers looking to optimize their circuitry with reliable logic inversion functionality.

Key Features of the NLU1GU04CMX1TCG

  • Logic Type: The device is a CMOS logic inverter, which ensures high-speed operation while maintaining low power consumption.
  • Package: It is available in a space-saving MicroPak™ package, which is ideal for applications where board space is at a premium.
  • Power Supply Range: The NLU1GU04CMX1TCG operates over a wide voltage range of 1.65V to 5.5V, making it versatile for various applications and compatible with many other logic families.
  • High-Speed Operation: This inverter is designed for fast switching, with a propagation delay time that ensures quick response in critical circuits.
  • Low Power Consumption: With CMOS technology, the device provides a low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The NLU1GU04CMX1TCG is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Logic level translation
  • Signal processing
  • Control systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NLU1GU04CMX1TCG is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust design and ON Semiconductor's reputation for reliability, this logic inverter is a smart choice for engineers and designers looking to enhance their electronic designs with a dependable logic solution.

For detailed specifications, application notes, and additional resources, please visit ON Semiconductor's official website or contact their support team. The NLU1GU04CMX1TCG is not just a component; it's a building block for innovation in the electronics world.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess