EN
  • EN
  • DE

NL27WZ04DTT1

Part No NL27WZ04DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL TTL HP 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 27WZ
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 6-TSOP
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number 27WZ04
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648858-NL27WZ04DTT1
Ultra Librarian 3D Model Ultra Librarian NL27WZ04DTT1 CAD Model

Description

ON Semiconductor NL27WZ04DTT1 Dual Inverter

The NL27WZ04DTT1 is a high-performance dual inverter designed by ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor components. This integrated circuit (IC) is specially crafted to deliver precision logic inversion with the added benefit of a compact footprint, making it an ideal choice for a wide range of applications including portable electronics, computing devices, and high-speed data processing systems.

Key Features

  • High-Speed Operation: The NL27WZ04DTT1 is designed for exceptional speed performance, which is crucial for modern digital circuits that require rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this dual inverter operates with minimal power consumption, making it suitable for battery-operated devices where power efficiency is paramount.
  • Operating Voltage Range: The device supports a broad operating voltage range from 1.65V to 5.5V, providing designers with the flexibility to use it in various system voltage levels.
  • High Output Drive: With a strong output drive capability, the NL27WZ04DTT1 can handle higher current loads, allowing it to drive larger loads or to interface with other logic families.
  • Compact Package: The IC comes in a tiny, leadless SOT-363 package, which saves valuable board space and is suitable for high-density circuit designs.

Applications

The NL27WZ04DTT1 is versatile and can be used in a multitude of applications, including:

  • Signal processing
  • Logic level conversion
  • Wave shaping
  • Function generation
  • Portable and battery-powered devices
  • Computing and data storage systems

ON Semiconductor's commitment to quality ensures that the NL27WZ04DTT1 is a reliable choice for designers looking to incorporate a dual inverter into their electronic systems. Its combination of high-speed operation, low power consumption, and compact packaging makes it an excellent component for innovative and efficient digital design.

Conclusion

The NL27WZ04DTT1 from ON Semiconductor exemplifies the company's dedication to providing high-quality, high-performance semiconductor solutions. With its ability to perform in a wide range of operating conditions and its user-friendly package, this dual inverter is a valuable asset to any electronic design project that demands precision, efficiency, and space-saving integration.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,860 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess