EN
  • EN
  • DE

SM6S36ATHE3/I

Part No SM6S36ATHE3/I
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 79A
Power Dissipation - Pd 4600W (4.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AC
Win Source Part Number 1097121-SM6S36ATHE3/I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6S36ATHE3/I CAD Model

Description

The SM6S36ATHE3/I is a surface-mount transient voltage suppressor (TVS) diode from Vishay Semiconductor. It is designed to protect electronic circuits from voltage surges caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. The 'A' indicates a unidirectional device.

Applications

  • Automotive Electronics: Protecting electronic control units (ECUs), sensors, and other sensitive automotive components.
  • Industrial Equipment: Surge protection for industrial control systems, power supplies, and communication lines.
  • Telecommunications Equipment: Protecting telecom lines, network interfaces, and central office equipment.
  • Consumer Electronics: Surge protection for TVs, set-top boxes, and other consumer devices.
  • Power Supplies: Protecting power supply inputs and outputs from voltage transients.
  • LED Lighting: Providing surge immunity for LED drivers and lighting systems.

Features

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Surface Mount Package: Allows for easy and cost-effective PCB assembly.
  • High Surge Capability: Capable of withstanding high transient currents.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Robust Circuit Protection: Protects sensitive electronic components from damage due to voltage surges.
  • Enhanced System Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Cost-Effective Solution: Provides a cost-effective means of protecting against voltage transients.
  • Simplified PCB Design: Easy to integrate into existing PCB layouts.

Additional Details

The SM6S36ATHE3/I has a standoff voltage of 36V. It has excellent clamping capability, ensuring voltage spikes are minimized. The peak pulse power (PPP) is a key parameter indicating the surge handling capability. The operating temperature range typically spans from -55°C to +150°C. The 'HE3' suffix indicates compliance with RoHS standards and a lead-free terminal finish. The package is a molded plastic body over a passivated junction. The '/I' suffix indicates that the device is rated for industrial temperature ranges. It is designed for low incremental surge resistance, providing very effective protection.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess