EN
  • EN
  • DE

NL17SZ16XV5T2

Part No NL17SZ16XV5T2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 17SZ
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number NL17SZ16
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648845-NL17SZ16XV5T2
Ultra Librarian 3D Model Ultra Librarian NL17SZ16XV5T2 CAD Model

Description

ON Semiconductor NL17SZ16XV5T2 Single Inverter

The ON Semiconductor NL17SZ16XV5T2 is a high-performance single inverter designed to meet the demands of modern electronic circuits. This component is part of ON Semiconductor's NL17SZ series, which is renowned for its low power consumption and high speed operation. The NL17SZ16XV5T2 is particularly suitable for portable and battery-powered applications, where power efficiency is critical.

Constructed with advanced silicon gate CMOS technology, the NL17SZ16XV5T2 offers a compelling mix of power-saving and speed-enhancing features. It operates with a supply voltage range from 1.65V to 5.5V, which allows for use in systems that require a wide range of operating voltages. This flexibility makes it an excellent choice for interfacing with both CMOS and TTL logic levels.

The device boasts a high drive output current, which is typically ±24 mA at 3.3V. This strong drive capability enables the NL17SZ16XV5T2 to drive larger loads with ease, making it a versatile component for various applications. Additionally, the inverter has a low static power consumption of only 10 nA (max) at 25°C, contributing to the overall energy efficiency of the systems in which it is used.

ON Semiconductor's NL17SZ16XV5T2 comes in a compact SOT-353-5 package, which is ideal for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, which is beneficial for miniaturized electronic devices. Furthermore, the device is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide temperature range, which is crucial for industrial and automotive applications.

With its fast propagation delay time and balanced rise and fall times, the NL17SZ16XV5T2 ensures high-speed operation, making it suitable for high-frequency signal processing tasks. The component is also designed with input and output over-voltage protection, providing robustness against transient conditions that might otherwise damage the device.

In summary, the ON Semiconductor NL17SZ16XV5T2 is a versatile and efficient single inverter that offers excellent performance for a wide array of applications. Its low power consumption, high-speed operation, and compatibility with various logic levels make it a valuable addition to any electronic circuit design.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0960 $58.0800
1,470+ $0.0788 $115.8360
2,270+ $0.0764 $173.4280
3,125+ $0.0739 $230.9375
4,050+ $0.0714 $289.1700
5,420+ $0.0640 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess