ON Semiconductor NL17SZ08EDFT2G Logic Gate
The NL17SZ08EDFT2G is a high-performance, two-input AND gate from ON Semiconductor, designed to meet the needs of modern electronics. This advanced logic gate is part of the 1.65V to 5.5V HC(U) series, making it versatile for a broad range of applications that require low power consumption and high noise immunity.
Constructed with Silicon Gate CMOS technology, the NL17SZ08EDFT2G ensures reliable operation and longevity. It is a testament to ON Semiconductor's commitment to providing components that are both energy-efficient and robust. The device is characterized for operation from -55°C to +125°C, which allows it to perform in extreme conditions, making it an ideal choice for industrial and automotive applications.
The NL17SZ08EDFT2G comes in an ultra-small μDFN package, with a footprint measuring just 2.0 x 2.1 mm. This compact size is perfect for space-constrained applications, without compromising on performance. Additionally, the logic gate supports a 5V tolerant input, which enables interfacing in mixed-voltage environments and further enhances its adaptability across various system designs.
Key features of the NL17SZ08EDFT2G include:
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed: tPD 4.3 ns (Typ) at VCC = 5.0V
- Low Power Consumption: ICC 1 µA (Max) at TA = 25°C
- Ultra-Small μDFN Package
- 5V Tolerant Inputs
- Temperature Range: -55°C to +125°C
Whether integrating into consumer electronics, automotive systems, or industrial equipment, the NL17SZ08EDFT2G provides a reliable solution for digital signal processing. Its high noise immunity and low power dissipation make it particularly suitable for battery-operated devices, where energy efficiency is paramount.
ON Semiconductor's NL17SZ08EDFT2G is not just a component; it's a building block for innovation, enabling designers to create more sophisticated, reliable, and energy-efficient electronic systems. With this logic gate, ON Semiconductor continues to push the boundaries of technology, offering high-quality solutions for an ever-evolving electronic landscape.