The NL17SZ07DFT2G-F22038 is a high-performance, single-gate logic inverter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the NL17SZ series and is characterized by its small footprint and low power consumption, making it an ideal choice for a wide range of applications where space and power efficiency are critical considerations.
Key Features
- High-Speed Operation: With a propagation delay time typically under 3.6 ns, this inverter is designed for high-speed applications.
- Low Power Consumption: The NL17SZ07DFT2G-F22038 is optimized for low power consumption, contributing to energy-efficient designs.
- Ultra-Small Package: Available in a SC-88A/SOT-353 package, it offers a compact solution for space-constrained applications.
- Wide Operating Voltage Range: It operates over a wide voltage range of 1.65V to 5.5V, providing flexibility in different circuit environments.
- High Output Drive: Capable of driving up to 24mA at 3.3V, it can directly drive LEDs or other low-power devices.
Applications
The versatility of the NL17SZ07DFT2G-F22038 makes it suitable for a variety of applications, including:
- Portable and battery-powered electronics
- Smartphones and wearable devices
- Logic level translation
- Signal buffering
- Clock generation circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The NL17SZ07DFT2G-F22038 is built to meet stringent industry standards, ensuring stable performance and longevity in a range of environmental conditions. Its robust design makes it suitable for commercial, industrial, and automotive applications where reliability is paramount.
Whether you're designing a compact IoT device or working on advanced automotive electronics, the NL17SZ07DFT2G-F22038 from ON Semiconductor provides the efficiency, speed, and reliability needed to power your innovations.