The NL17SG34P5T5G is a high-performance, single-gate logic IC from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to deliver efficient and reliable performance for a wide range of electronic applications, particularly where space and power consumption are of critical concern.
Key Features
- High-Speed Operation: The NL17SG34P5T5G is capable of fast switching, making it suitable for high-speed signal processing applications.
- Low Power Consumption: With its low-power design, this IC helps to reduce the overall power requirements of the system, which is ideal for battery-operated devices.
- Single-Supply Voltage: It operates on a single supply voltage, simplifying the power design of the circuit.
- Compact Package: The device comes in a space-saving SC-88A (SOT-353) package, which is beneficial for applications with limited PCB space.
- High Noise Immunity: The NL17SG34P5T5G features a design that provides enhanced noise immunity, ensuring stable operation in electrically noisy environments.
Applications
The versatility of the NL17SG34P5T5G makes it a suitable choice for a broad range of applications, including but not limited to:
- Portable and wearable electronics
- Mobile phones
- Computing devices
- Data communication systems
- Signal processing units
Technical Specifications
The NL17SG34P5T5G is built to meet the stringent requirements of modern electronic systems. Below are some of its technical specifications:
- Logic Type: Single Buffer/Line Driver with Schmitt Trigger Input
- Output Type: Push-Pull
- Voltage - Supply: 0.9V to 3.6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
ON Semiconductor's commitment to quality ensures that the NL17SG34P5T5G is manufactured to the highest standards, providing reliable and consistent performance for your electronic designs. For detailed product information and data sheets, visit the ON Semiconductor website or contact their customer support team.