The NL17SG14DFT2G is a high-performance, single Schmitt-trigger inverter from ON Semiconductor, designed to offer robust signal conditioning in a variety of digital applications. Crafted with precision and reliability in mind, this component features a unique hysteresis characteristic that makes it ideal for transforming slowly changing input signals into sharply defined jitter-free output signals.
Key Features
- Logic Type: Schmitt Trigger Inverter
- Supply Voltage Range: 1.65V to 5.5V, accommodating a wide range of applications and compatible with various logic levels.
- High Speed: Propagation delay times as low as 4.5ns, ensuring quick response times for critical applications.
- Low Power Consumption: Ideal for power-sensitive designs, the device operates with minimal power dissipation.
- Temperature Range: Operational from -55°C to +125°C, making it suitable for extreme environmental conditions.
- Output Drive Capability: Capable of driving up to 8 mA, allowing for direct drive of LEDs or other low-power devices.
- Package: Comes in a space-saving SC-88A (SOT-353) package, perfect for compact circuit designs.
Applications
The NL17SG14DFT2G is versatile and can be used in a diverse set of applications, including but not limited to:
- Wave shaping and noise filtering
- Square wave and pulse generation
- Signal processing
- Glitch-free clock distribution
- Consumer electronics
- Portable and battery-powered devices
- Embedded systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NL17SG14DFT2G is no exception. Manufactured with the industry's highest standards, this component is designed for long-term reliability. Whether for industrial, commercial, or consumer applications, this Schmitt-trigger inverter is an excellent choice for designers looking for a dependable solution to signal conditioning challenges.