EN
  • EN
  • DE

NL17SG08P5T5G

Part No NL17SG08P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND SGL 2-INPUT SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.9 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 30pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-953
Dimension SOT-953
Win Source Part Number 1083087-NL17SG08P5T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NL17SG08P5T5G CAD Model

Description

ON Semiconductor NL17SG08P5T5G: A High-Performance Single 2-Input AND Gate

The NL17SG08P5T5G from ON Semiconductor is a versatile and efficient single 2-input AND gate designed to meet the requirements of various digital applications. This tiny but powerful component is part of ON Semiconductor's extensive range of logic gates, known for their reliability and performance.

The NL17SG08P5T5G is fabricated using high-speed silicon gate technology, which ensures minimal propagation delay and high noise immunity, making it an ideal choice for fast-switching circuits. Its compact SC-70-5 (SOT-353) package makes it suitable for space-constrained applications without compromising functionality.

With an operating voltage range of 1.65V to 5.5V, this AND gate can be used in systems with various power requirements, enhancing its versatility. It is also characterized by low power consumption, a critical feature for portable and battery-powered devices. The low on-resistance of the device contributes to its energy efficiency, ensuring minimal power loss during operation.

The NL17SG08P5T5G provides guaranteed output levels at both 3.3V and 5V supply voltages, offering design flexibility and making it suitable for interfacing with both TTL and CMOS logic levels. This interoperability is crucial for modern mixed-voltage systems where components of varying logic levels must communicate seamlessly.

ON Semiconductor has equipped the NL17SG08P5T5G with overvoltage tolerant inputs that can withstand input voltages up to 5.5V, even when the device is powered down. This feature protects the device from potential damage caused by unexpected voltage spikes, ensuring a longer operational lifespan.

In summary, the NL17SG08P5T5G is a high-quality component that provides designers with a reliable and efficient solution for digital logic operations. Its high-speed performance, low power consumption, and compatibility with various voltage levels make it a smart choice for a wide range of applications, including portable devices, computing, and telecommunications.

Whether you are designing a complex digital system or a simple logic circuit, the NL17SG08P5T5G from ON Semiconductor is an excellent building block that ensures your design is both robust and efficient.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0588 $57.9180
2,395+ $0.0483 $115.6785
3,705+ $0.0468 $173.3940
5,105+ $0.0453 $231.2565
6,600+ $0.0438 $289.0800
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess