EN
  • EN
  • DE

NL17S274USG

Part No NL17S274USG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 257140-NL17S274USG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL17S274USG CAD Model

Description

Product Overview: NL17S274USG

The NL17S274USG from ON Semiconductor is a high-performance, integrated circuit that is designed to meet the needs of a wide range of electronic applications. This product is known for its reliability and efficiency, making it a popular choice among engineers and designers in the industry.

Key Features

  • High-Speed Operation: The NL17S274USG is capable of operating at high speeds, which is crucial for applications requiring rapid data processing and performance.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it an energy-efficient choice for battery-powered devices.
  • Compact Size: The small footprint of the NL17S274USG allows for its use in space-constrained applications, without compromising on performance.
  • Durability: Manufactured with ON Semiconductor's rigorous quality standards, the NL17S274USG is built to last and withstand challenging environmental conditions.
  • Versatility: This product is designed to be versatile and can be used in various applications, including telecommunications, computing, and industrial electronics.

Applications

The NL17S274USG can be integrated into a diverse array of applications. Its high-speed operation makes it suitable for use in advanced communication systems, while its low power consumption is ideal for portable devices. Additionally, its robustness and reliability are beneficial in industrial electronics where stability and longevity are paramount.

Technical Specifications

  • Package Type: US8
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Conforms to ON Semiconductor's specifications
  • Supply Voltage Range: Defined by the product datasheet

For engineers and product designers seeking a reliable and high-performing integrated circuit, the NL17S274USG from ON Semiconductor is an exceptional choice. With its combination of speed, efficiency, and compact design, this product is poised to enhance the performance and functionality of a wide range of electronic devices.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess