EN
  • EN
  • DE

NIS5135MN2TXG

Part No NIS5135MN2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5V 10DFN / +5 Volt Electronic Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 3.1V ~ 18V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series NIS5135
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812751-NIS5135MN2TXG
Ultra Librarian 3D Model Ultra Librarian NIS5135MN2TXG CAD Model

Description

The ON Semiconductor NIS5135MN2TXG is a cutting-edge electronic fuse designed to provide robust overcurrent protection for sensitive electronic circuits. This advanced eFuse integrates a variety of protective features into a compact, high-performance package, making it an ideal solution for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Current Rating: The NIS5135MN2TXG is capable of handling continuous current up to 3.5A, ensuring reliable operation under normal conditions.
  • Overcurrent Protection: In the event of an overcurrent condition, the device quickly responds to protect the circuit by going into an open state, thereby preventing damage to downstream components.
  • Thermal Shutdown: This eFuse includes a thermal shutdown feature that disables the output when the junction temperature exceeds the threshold, ensuring the device's longevity and reliability.
  • Reverse Current Blocking: It also offers reverse current blocking to protect against any reverse current flow when the device is powered off.
  • Under-Voltage Lockout (UVLO): The NIS5135MN2TXG has a built-in UVLO feature that prevents operation at unsafe voltage levels, which could otherwise compromise the performance of the protected circuit.
  • Programmable Overcurrent Limit: Users can set the overcurrent limit through an external resistor, allowing for precise control over the protective characteristics of the electronic fuse.
  • Small Footprint: The device is housed in a small WDFN-8 package, which minimizes the required board space and is ideal for space-constrained applications.

Applications

The NIS5135MN2TXG is versatile and can be used in a variety of applications, including:

  • USB ports and other power ports in consumer electronics
  • Power supply protection in automotive systems
  • Industrial equipment requiring precise overcurrent protection

ON Semiconductor's NIS5135MN2TXG represents a reliable and efficient solution for modern electronic systems that demand compact, high-performance overcurrent protection. Its combination of features ensures that it can meet the rigorous requirements of a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0730 $52.2410
40+ $2.5215 $100.8600
62+ $2.4427 $151.4474
85+ $2.3639 $200.9315
110+ $2.2851 $251.3610
147+ $2.0487 $301.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,636 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess