EN
  • EN
  • DE

NID5004NT4G

Part No NID5004NT4G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V 6.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 6.5A
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1083003-NID5004NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NID5004NT4G CAD Model

Description

Product Overview: NID5004NT4G from ON Semiconductor

The NID5004NT4G is a high-performance, integrated power MOSFET manufactured by ON Semiconductor. This device is designed to deliver efficiency and reliability for a wide range of applications, including automotive systems, power management, and industrial controls. The NID5004NT4G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The NID5004NT4G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in applications where it is deployed.
  • High Current Capability: Designed to handle high current loads, this MOSFET can support applications requiring robust power delivery without compromising on performance.
  • Thermal Management: With an advanced thermal design, the NID5004NT4G ensures reliable operation even under high-temperature conditions, making it suitable for challenging environments.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as overcurrent, overtemperature, and electrostatic discharge (ESD) protection, ensuring long-term durability and stability.

Applications

The versatility of the NID5004NT4G allows it to be used in a variety of applications. Some of its most common uses include:

  • Automotive electronics such as engine control units and power distribution systems.
  • DC-DC converters that require high efficiency and reliability.
  • Motor control circuits in industrial automation systems.
  • Power supplies for consumer electronics and communication devices.

Quality and Reliability

ON Semiconductor is renowned for its dedication to quality, and the NID5004NT4G is no exception. The product is manufactured under stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability. Customers can trust the NID5004NT4G to perform consistently across a range of demanding applications.

Environmental Compliance

In alignment with global environmental standards, the NID5004NT4G is designed to be environmentally friendly. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain harmful materials such as lead, mercury, or cadmium. This commitment to sustainability makes the NID5004NT4G a responsible choice for electronic design.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess