EN
  • EN
  • DE

NGTB30N135IHRWG

Part No NGTB30N135IHRWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT with Monolithic Free Wheeling Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1350V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.65V @ 15V, 30A
Power - Max 394W
Switching Energy 850μJ (off)
Input Type Standard
Gate Charge 234nC
Td (on/off) @ 25°C -/250ns
Test Condition 600V, 30A, 10 Ohm, 15V
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231152-NGTB30N135IHRWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB30N135IHR
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NGTB30N135IHRWG CAD Model

Description

Introducing the NGTB30N135IHRWG IGBT from ON Semiconductor

The NGTB30N135IHRWG is a state-of-the-art insulated gate bipolar transistor (IGBT) designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is engineered to deliver exceptional efficiency and reliability for a wide range of power applications. It is a perfect choice for designers looking to achieve optimal energy savings without compromising on power or performance.

Key Features

  • High Current Capability: With a continuous collector current rating of 30A, the NGTB30N135IHRWG can handle high-power applications with ease.
  • High Voltage Rating: The device is designed to withstand voltages up to 1350V, making it suitable for demanding electrical environments.
  • Low On-State Voltage: The low VCE(sat) helps in reducing conduction losses, thereby improving overall efficiency.
  • Fast Switching Speed: The IGBT offers fast switching characteristics, which is crucial for reducing switching losses and improving performance in high-frequency operations.
  • Co-Packaged Diode: The inclusion of a free-wheeling diode with a soft recovery profile is beneficial for reducing electromagnetic interference (EMI) and improving the reliability of the device.

Applications

The NGTB30N135IHRWG IGBT is versatile and can be used in a variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • Motor Drives
  • Power Inverters
  • Solar Power Inverters
  • High-Frequency Converters

Robust Design

ON Semiconductor has ensured that the NGTB30N135IHRWG is not only powerful but also robust. The device features a ruggedized design that can withstand harsh conditions, making it suitable for industrial applications. Its high thermal performance and enhanced durability ensure a long operational life, even in extreme environments.

Energy Efficiency

Energy efficiency is at the heart of ON Semiconductor's design philosophy, and the NGTB30N135IHRWG is no exception. By minimizing losses and maximizing performance, this IGBT helps reduce the environmental impact of electrical systems and contributes to a greener and more sustainable future.

With its combination of high power, efficiency, and reliability, the NGTB30N135IHRWG from ON Semiconductor is an excellent choice for engineers looking to push the boundaries of power electronics.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess