EN
  • EN
  • DE

NGTB25N120LWG

Part No NGTB25N120LWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 25A
Power - Max 192W
Switching Energy 3.4mJ (on), 800μJ (off)
Input Type Standard
Gate Charge 200nC
Td (on/off) @ 25°C 89ns/235ns
Test Condition 600V, 25A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231150-NGTB25N120LWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB25N120LW
Introduction Date April 12, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NGTB25N120LWG CAD Model

Description

ON Semiconductor NGTB25N120LWG IGBT

The NGTB25N120LWG from ON Semiconductor is a cutting-edge insulated gate bipolar transistor (IGBT) that combines high efficiency with robust performance for a wide range of power electronics applications. This IGBT is designed to meet the demands of modern energy systems, offering a compelling blend of low on-state voltage drop with high blocking voltage capability, making it an ideal choice for high voltage switching applications.

Key Features

  • High Voltage Capacity: The NGTB25N120LWG is capable of handling a maximum continuous collector current of 25A at 25°C, with a collector-emitter voltage of 1200V, suitable for high voltage applications.
  • Low On-State Voltage: This IGBT has a low on-state voltage drop, which reduces conduction losses and improves overall efficiency in operation.
  • High-Speed Switching: The device is optimized for high-speed switching, which minimizes switching losses and allows for operation at higher frequencies.
  • Co-Packaged Diode: It includes a free-wheeling diode co-packaged with the IGBT, which provides protection against reverse voltage and reduces the need for additional components.
  • Robustness: The NGTB25N120LWG is designed with a rugged construction, offering a high level of reliability and performance stability under harsh conditions.
  • Low Gate Charge: With a low gate charge, the IGBT ensures easy drive capability and efficient control at various operating conditions.

Applications

The ON Semiconductor NGTB25N120LWG IGBT is suitable for a range of applications, particularly where high efficiency and fast switching are required. It is commonly used in:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Solar Power Inverters
  • Welding Equipment

With its combination of features, the NGTB25N120LWG is an excellent choice for designers looking for an IGBT that offers high performance with efficient operation in high power and high voltage applications.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1940 $61.1640
14+ $8.3645 $117.1030
22+ $8.1023 $178.2506
30+ $7.8413 $235.2390
39+ $7.5803 $295.6317
51+ $6.7960 $346.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess