EN
  • EN
  • DE

NGTB10N60FG

Part No NGTB10N60FG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 10A TO220F3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 20A
Pulsed Collector Current 72A
Collector-emitter saturation voltage(Max) 1.7V @ 15V, 10A
Maximum Power Dissipation 40W
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 40ns/145ns
Testing Conditions 300V, 10A, 30 Ohm, 15V
Reverse Recovery Time (trr) 70ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-3FS
Win Source Part Number 1000908-NGTB10N60FG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NGTB10N60FG CAD Model

Description

ON Semiconductor NGTB10N60FG IGBT Overview

The NGTB10N60FG is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is engineered for efficiency and power optimization, making it an ideal choice for a wide range of applications, including motor drives, power inverters, and power management systems.

Key Features

  • High Current Capability: The NGTB10N60FG offers a continuous collector current (IC) of 10A, providing robust performance for demanding applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage (VCE(on)), which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the NGTB10N60FG reduces switching losses and enables high-frequency operation.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated free-wheeling diode, which provides protection against reverse voltage and reduces component count in circuit design.
  • High Input Impedance: A high input impedance ensures that the gate control circuitry consumes minimal power, further enhancing the efficiency of the system.
  • Temperature Resilience: It is designed to operate reliably over a wide temperature range, making it suitable for industrial environments.

Applications

The NGTB10N60FG's robust design and efficient performance make it a versatile component suitable for a variety of applications. It is commonly used in:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Solar inverters
  • Switched-mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NGTB10N60FG is built with reliability in mind, ensuring stable performance and longevity in various applications. Its robust construction and compliance with industry standards make it a trustworthy choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess