EN
  • EN
  • DE

NGD18N40CLBT4

Part No NGD18N40CLBT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 15A 115W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 430 V 15 A 115 W Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NGD18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929117-NGD18N40CLBT4
Ultra Librarian 3D Model Ultra Librarian NGD18N40CLBT4 CAD Model

Description

ON Semiconductor NGD18N40CLBT4 IGBT Overview

The NGD18N40CLBT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to offer a superior combination of fast switching, low on-state voltage, and high thermal performance. It is ideal for a wide range of power applications including inverters, converters, and motor drives.

Key Features

  • High Efficiency: With a low collector-to-emitter saturation voltage (VCE(sat)), the NGD18N40CLBT4 ensures high efficiency in power conversion, reducing energy losses during operation.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • High Current Rating: The NGD18N40CLBT4 can handle a continuous collector current (IC) of up to 18A, making it suitable for handling high power levels.
  • Robust Thermal Performance: With an excellent thermal resistance, this IGBT can operate reliably at high temperatures, offering a longer lifespan and consistent performance.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free wheeling diode provides additional protection against reverse voltage spikes, enhancing the device's reliability.

Applications

  • AC and DC motor drives
  • Power inverters
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

  • Collector-Emitter Voltage (VCE): 400V
  • Continuous Collector Current (IC): 18A
  • Power Dissipation (PD): 45W
  • Operating Junction Temperature (TJ): -55°C to 150°C
  • Package: D2PAK (TO-263)

The NGD18N40CLBT4 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components for advanced electronic systems. Its robust design and reliable performance make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess