Products specifications Report Issue?

Reference Date Code 08+
Reference case TO220-5
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715599-NCV85055
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV85055 CAD Model

Description

The NCV85055 from ON Semiconductor is a robust, high-performance power management integrated circuit (PMIC) designed for a wide range of automotive and industrial applications. This versatile IC is engineered to meet the rigorous demands of automotive environments, offering exceptional reliability and efficiency.

Key Features

  • High Output Voltage Accuracy: Ensures stable and precise voltage regulation to power sensitive electronic components.
  • Low Dropout Voltage: The NCV85055 operates with a very low dropout voltage, which improves efficiency and allows operation over a wider range of input voltages.
  • Thermal Protection: Built-in thermal shutdown functionality protects the IC from overheating, enhancing the safety and longevity of the device.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +150°C, the NCV85055 is suitable for harsh environments.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive currents that could damage the IC or downstream components.

Applications

The NCV85055 is ideal for various applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Instrument Cluster Systems
  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)

It is also well-suited for industrial applications that require stable and reliable power supplies under challenging conditions.

Technical Specifications

  • Output Voltage: Adjustable to meet specific application requirements.
  • Maximum Output Current: Capable of delivering sufficient current for a broad range of devices.
  • Package: Available in a robust package that ensures durability and ease of integration into various designs.

The NCV85055 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for critical applications. With its comprehensive protection features and wide operating range, this PMIC is an excellent choice for designers looking to enhance the performance and safety of their automotive or industrial systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention