EN
  • EN
  • DE

NCV8501D80R2G85018

Part No NCV8501D80R2G85018
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170533-NCV8501D80R2G85018
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8501D80R2G85018 CAD Model

Description

The ON Semiconductor NCV8501D80R2G85018 is a precision voltage regulator designed to deliver a stable and reliable power supply in automotive and industrial applications. This high-performance component is engineered to meet the rigorous demands of the automotive industry, offering a robust solution for electronic systems that require a steady voltage in a wide range of operating conditions.

The NCV8501D80R2G85018 provides a fixed output voltage of 8.0V, with an impressive output current capability of up to 150 mA. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where power conservation is critical.

This voltage regulator features built-in protection mechanisms, including overcurrent protection, thermal shutdown, and output short-circuit protection, safeguarding the device and the system it powers against potential damage caused by abnormal operating conditions. Additionally, the NCV8501D80R2G85018 is equipped with a low quiescent current, which significantly reduces power consumption when the device is in standby mode, further enhancing its suitability for power-sensitive applications.

Constructed with a robust design, the NCV8501D80R2G85018 is housed in a compact surface-mount package, making it easy to integrate into a variety of circuit designs without taking up excessive board space. Its operational temperature range from -40°C to 125°C ensures reliable performance even in extreme environments, which is essential for automotive and industrial applications that can be exposed to harsh conditions.

Whether used in engine control units, body control modules, sensors, or other critical systems, the NCV8501D80R2G85018 from ON Semiconductor is a trusted solution for maintaining voltage integrity, providing designers and engineers with a dependable component that upholds the highest standards of power regulation.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess