EN
  • EN
  • DE

NCV8461DR2G

Part No NCV8461DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC / Self Protected High Side Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5V ~ 34V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2A
Rds On (Typ) 350mOhm (Maximum)
Input Type CMOS
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811463-NCV8461DR2G
Ultra Librarian 3D Model Ultra Librarian NCV8461DR2G CAD Model

Description

ON Semiconductor NCV8461DR2G Integrated Circuit

The NCV8461DR2G is a versatile and robust integrated circuit designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This component is specifically crafted to meet the rigorous demands of automotive applications, providing a reliable solution for power management and control systems within vehicles.

At the heart of the NCV8461DR2G is a high-performance, low dropout (LDO) voltage regulator that offers a fixed output voltage, making it ideal for powering microcontrollers, sensors, and other sensitive automotive electronics that require stable and precise voltage levels. The device is engineered to operate with an input voltage range that is suitable for automotive environments, ensuring consistent performance even under varying battery conditions.

The NCV8461DR2G boasts an impressive array of features that enhance its suitability for automotive applications. These include thermal shutdown protection, which safeguards the device from overheating, and short circuit protection, which ensures the integrity of the circuit in the event of a fault. Additionally, the integrated circuit includes a very low quiescent current, which is essential for reducing power consumption when the vehicle is in idle mode or turned off, thereby conserving battery life.

Designed with a compact form factor, the NCV8461DR2G is available in a small outline integrated circuit (SOIC) package, which allows for efficient use of space on printed circuit boards (PCBs). This space-saving design is particularly beneficial in automotive applications where space is at a premium.

ON Semiconductor has a strong commitment to quality and reliability, and the NCV8461DR2G is no exception. It is qualified for automotive applications according to AEC-Q100 standards, which means it has undergone rigorous testing to ensure it can withstand the harsh conditions typical of automotive environments, such as extreme temperatures, vibrations, and electrical transients.

In summary, the NCV8461DR2G from ON Semiconductor is a high-quality, reliable integrated circuit designed to meet the specific needs of the automotive industry. Its robust feature set, including a fixed output LDO voltage regulator, thermal and short circuit protection, and low quiescent current, combined with a compact SOIC package, make it an excellent choice for designers seeking to enhance the performance and reliability of their automotive power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5531 $54.3585
80+ $1.2743 $101.9440
125+ $1.2345 $154.3125
170+ $1.1947 $203.0990
220+ $1.1549 $254.0780
290+ $1.0354 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess