EN
  • EN
  • DE

NCV8450ASTT3G

Part No NCV8450ASTT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT 4.5V to 45V 0.8A Automotive 4-Pin(3+Tab) SOT-223 T/R / IC DVR HIGH SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 1 Ohm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1082703-NCV8450ASTT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NCV8450ASTT3G CAD Model

Description

The NCV8450ASTT3G is a high-performance, automotive-grade voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is tailored to meet the stringent requirements of the automotive industry, offering exceptional reliability and robustness for a wide range of applications.

Key Features

  • Output Voltage: The device provides a stable output voltage, ensuring consistent performance for the connected electronic components.
  • High Accuracy: With its precise voltage regulation, the NCV8450ASTT3G ensures the optimal operation of automotive systems.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output even when the supply voltage is close to the output voltage, enhancing its efficiency.
  • Thermal Protection: It comes equipped with thermal shutdown protection, safeguarding the device and connected components from damage due to excessive heat.
  • Short Circuit Protection: The built-in short-circuit protection feature prevents damage to the device and the system in case of a fault condition.
  • Wide Operating Temperature Range: Suitable for automotive environments, it can operate over a broad temperature range, maintaining performance under varying conditions.
  • Automotive Qualifications: The NCV8450ASTT3G is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.

Applications

ON Semiconductor's NCV8450ASTT3G is ideal for use in automotive applications that require a reliable power source. It is commonly used in body control modules, instrument clusters, infotainment systems, and other automotive subsystems. Its robust design also makes it suitable for other harsh environments where stable voltage and high reliability are paramount.

Package and Availability

The device is available in a small surface-mount package, allowing for compact PCB design and efficient use of board space. With its advanced features and automotive-grade qualifications, the NCV8450ASTT3G from ON Semiconductor is a preferred choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6141 $52.1985
200+ $0.5039 $100.7800
310+ $0.4881 $151.3110
425+ $0.4724 $200.7700
550+ $0.4566 $251.1300
735+ $0.4094 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess