EN
  • EN
  • DE

NCV8445DR2G

Part No NCV8445DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV8445
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929059-NCV8445DR2G
Ultra Librarian 3D Model Ultra Librarian NCV8445DR2G CAD Model

Description

ON Semiconductor NCV8445DR2G Overview

The NCV8445DR2G is a high-performance Low Dropout (LDO) voltage regulator manufactured by ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This component is particularly well-suited for harsh environments where temperature fluctuations and supply voltage variations are common.

Key Features

  • Output Voltage: The NCV8445DR2G provides a fixed output voltage, ensuring a stable supply for sensitive electronics.
  • High Output Current: Capable of delivering up to 450 mA of output current, this LDO regulator can power a broad range of devices.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 150°C, the NCV8445DR2G is ideal for demanding automotive environments.
  • Robust Package: It comes in a sturdy SOIC-8 package that ensures reliable performance and ease of integration into various circuit designs.

Applications

The NCV8445DR2G is designed for use in applications that demand high reliability and consistent performance, such as:

  • Automotive electronics
  • Industrial control systems
  • Power management for microcontrollers and microprocessors
  • Portable and battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV8445DR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the device's robust construction and built-in protection features make it a reliable choice for critical applications where failure is not an option.

In summary, the NCV8445DR2G from ON Semiconductor is a versatile and durable LDO voltage regulator that offers stable performance, high efficiency, and protection features, making it an excellent choice for a wide array of applications, particularly in the automotive and industrial sectors.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1498 $51.5952
57+ $1.7639 $100.5423
88+ $1.7088 $150.3744
121+ $1.6537 $200.0977
157+ $1.5986 $250.9802
210+ $1.4332 $300.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,392 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess