EN
  • EN
  • DE

NCV8408DTRKG

Part No NCV8408DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER LOW SIDE DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Rds On (Typ) 55 mOhm
Fault Protection Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK
Win Source Part Number 1082702-NCV8408DTRKG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8408DTRKG CAD Model

Description

ON Semiconductor NCV8408DTRKG Product Overview

The NCV8408DTRKG from ON Semiconductor is a versatile and robust automotive-grade low-side driver designed to control a wide range of loads in vehicular applications. This integrated circuit (IC) is built to handle high-current loads with excellent performance and reliability, making it an ideal choice for driving resistive, inductive, and capacitive loads such as motors, solenoids, lamps, and heaters.

Key Features

  • High Current Drive Capability: The NCV8408DTRKG is capable of delivering up to 9A of continuous current, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance, this driver ensures efficient operation and minimal voltage drop across the switch, thereby reducing power loss and heat generation.
  • Overcurrent Protection: The device includes a current limit feature that helps protect the IC and the load in the event of overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown function prevents damage from overheating by turning off the device if the junction temperature exceeds safe limits.
  • Diagnostic Feedback: The NCV8408DTRKG provides diagnostic feedback that can be used to monitor the status of the load, such as open load detection in the off-state.
  • Automotive Grade: Designed to meet stringent automotive qualifications, this driver is reliable in harsh vehicular environments, withstanding the rigors of automotive applications.

Applications

The NCV8408DTRKG's robustness and high-performance features make it suitable for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Engine Control Modules
  • Power Distribution Modules
  • LED Lighting Control
  • Relay and Solenoid Control

Package and Quality

Encapsulated in a compact SOIC-8 package, the NCV8408DTRKG is designed for space-constrained applications. It is AEC-Q100 qualified, ensuring it meets the reliability standards required for automotive electronics. ON Semiconductor's commitment to quality ensures that the NCV8408DTRKG offers both performance and durability for automotive system designers.

Overall, the NCV8408DTRKG is a powerful and reliable solution for driving a wide range of automotive loads, offering protection features, diagnostic capabilities, and compliance with automotive standards, making it a top choice for automotive system developers.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9593 $52.7615
130+ $0.7872 $102.3360
200+ $0.7626 $152.5200
275+ $0.7380 $202.9500
355+ $0.7134 $253.2570
470+ $0.6396 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess