EN
  • EN
  • DE

NCV8401ADTRKG

Part No NCV8401ADTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 40A Automotive 3-Pin(2+Tab) DPAK T/R / IC DVR LOW SIDE TEMP/CURR DPAK-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 23 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 1082691-NCV8401ADTRKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCV8401A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV8401ADTRKG CAD Model

Description

The NCV8401ADTRKG from ON Semiconductor is a robust and versatile automotive power MOSFET pre-driver designed for a wide range of applications requiring high current and low RDS(on) MOSFET driving capabilities. This device is particularly well-suited for automotive environments, offering enhanced performance and reliability for applications such as relay and solenoid drivers, lamp drivers, and other heavy-duty driving tasks.

Key Features

  • High Current Drive Capability: The NCV8401ADTRKG is capable of delivering high current output, making it ideal for driving power MOSFETs in high-current applications.
  • Low RDS(on): With a low on-resistance, this pre-driver ensures efficient operation and minimal power loss, which is critical in power-sensitive automotive systems.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various automotive power systems requirements.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system it controls from potential overheating and thermal damage.
  • Overcurrent Protection: The built-in overcurrent protection feature provides an additional layer of security for the device and the application it is used in.
  • Lead-Free and RoHS Compliant: The NCV8401ADTRKG is manufactured using environmentally friendly materials, complying with the latest RoHS regulations.

Applications

The versatility of the NCV8401ADTRKG makes it suitable for a variety of automotive applications, including but not limited to:

  • Automotive relay and solenoid drivers
  • Headlamp and interior lighting control
  • Motor control modules
  • Power distribution modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCV8401ADTRKG is no exception. This device is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under harsh conditions. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components.

Package and Availability

The NCV8401ADTRKG comes in a compact DPAK (TO-252) package, optimized for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various automotive systems. This product is available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess