EN
  • EN
  • DE

NCV78763DQ0R2G

Part No NCV78763DQ0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description Power Ballast and Dual LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832447-NCV78763DQ0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78763DQ0R2G CAD Model

Description

The NCV78763DQ0R2G is a sophisticated Power Ballast and Dual LED Driver designed by ON Semiconductor, a leading figure in the semiconductor industry. This high-performance product is particularly engineered to meet the rigorous demands of automotive lighting systems, but its versatile nature allows for application in a range of lighting solutions.

Key Features

  • Integrated Dual Channel Driver: The NCV78763DQ0R2G is equipped with two independent PWM controlled constant current sources, providing precise control for high-intensity LED illumination.
  • Wide Input Voltage Range: Its operating range of 4.5 V to 40 V accommodates a variety of power systems, making it suitable for diverse automotive environments.
  • High Output Current Capability: Each channel can drive up to 1.5 A, allowing for powerful lighting applications.
  • Thermal Management: The device includes overtemperature protection, ensuring reliable performance and longevity even under high-temperature conditions.
  • Protection Features: It is equipped with extensive protection mechanisms such as under-voltage lockout, LED short-circuit, and open-load detection, safeguarding the system against common electrical issues.

Applications

The NCV78763DQ0R2G is primarily designed for automotive exterior and interior lighting such as headlamps, daytime running lights, fog lights, and rear lighting modules. However, its robust design also makes it suitable for industrial and architectural LED lighting systems that require high reliability and precise light control.

Quality and Reliability

Built with ON Semiconductor's commitment to quality, the NCV78763DQ0R2G meets stringent automotive qualification standards, including AEC-Q100. This ensures that the product can withstand the harsh conditions typical of automotive applications, from temperature extremes to vibration and shock.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NCV78763DQ0R2G complies with RoHS and Green standards, reflecting the company's commitment to reducing the environmental impact of its products and meeting global environmental regulations.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess