EN
  • EN
  • DE

KMDH6001DA-B425

Part No KMDH6001DA-B425
Manufacturer Samsung
Catalog DDR
Description eMCP 64GB eMMC5.1 + 32Gb LPDDR4X-4266
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956866-KMDH6001DA-B425
Series *
Ultra Librarian 3D Model Ultra Librarian KMDH6001DA-B425 CAD Model

Description

The Samsung KMDH6001DA-B425 is an embedded MultiMediaCard (eMMC) solution designed for a wide range of mobile and embedded applications. It integrates NAND flash memory and a controller into a single package, providing high-density storage and efficient data management.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Automotive Infotainment Systems
  • Embedded Systems requiring high-speed storage

Features:

  • eMMC 5.1 interface
  • High-speed data transfer rates
  • NAND flash memory technology
  • Integrated controller for memory management
  • Power management features for energy efficiency
  • Firmware management and error correction

Benefits:

  • Improved Performance: The eMMC 5.1 interface enables fast read and write speeds, resulting in quicker boot times and application loading.
  • High Storage Capacity: Available in various storage capacities, allowing for ample storage of applications, media, and data.
  • Reliable Data Storage: The integrated controller and error correction algorithms ensure data integrity and reliability.
  • Simplified Integration: The single-package design simplifies integration into devices, reducing board space and design complexity.
  • Power Efficiency: Power management features minimize power consumption, extending battery life in portable devices.

Additional Details:

The KMDH6001DA-B425 utilizes NAND flash memory to provide non-volatile storage. The eMMC interface supports various features, including command queuing, cache management, and wear leveling. These features enhance the performance and lifespan of the memory. This component is commonly used as the primary storage in mobile devices, offering a balance of speed, capacity, and power efficiency. It adheres to JEDEC standards for eMMC devices, ensuring compatibility and interoperability.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess