EN
  • EN
  • DE

NCV7719DQAR2G

Part No NCV7719DQAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 24SSOP / Motor Driver Power MOSFET SPI 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Not For New Designs
Motor Type - Stepper -
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface SPI
Technology Power MOSFET
Step Resolution -
Applications General Purpose
Current - Output 2A
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7719
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357041-NCV7719DQAR2G
Ultra Librarian 3D Model Ultra Librarian NCV7719DQAR2G CAD Model

Description

The NCV7719DQAR2G from ON Semiconductor is a highly integrated octal half-bridge driver designed to drive a wide range of loads in automotive and industrial applications. This versatile chip is capable of driving inductive, capacitive, and resistive loads such as motors, solenoids, and lamps with excellent efficiency and control.

Key Features

  • Multiple Channel Outputs: The device includes eight half-bridge drivers, which can be controlled independently or in pairs to drive four full-bridge (H-bridge) configurations.
  • High Voltage Operation: Its operation is optimized for a voltage range of 5.5V to 28V, making it suitable for a variety of automotive applications.
  • Current Monitoring: Each half-bridge contains integrated current sensing, providing feedback for advanced control strategies and diagnostics.
  • Protection Features: The NCV7719DQAR2G is equipped with robust protection features including overcurrent, overtemperature, undervoltage, and overvoltage protection, ensuring reliable operation under adverse conditions.
  • SPI Interface: A serial peripheral interface (SPI) is used for control and diagnostics communication, allowing for precise control over the device's functions.
  • Low Power Mode: An innovative low power mode significantly reduces current consumption when the device is not actively driving loads.

Applications

The flexibility and robustness of the NCV7719DQAR2G make it an ideal choice for a variety of applications, including:

  • Automotive body control such as power seat and window lift systems
  • DC motor control in industrial automation
  • Robotics actuator drivers
  • LED lighting control

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCV7719DQAR2G is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring performance and longevity in harsh automotive environments.

With its comprehensive feature set and robust design, the NCV7719DQAR2G from ON Semiconductor is a versatile solution that offers designers the flexibility and reliability needed for sophisticated control applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess