EN
  • EN
  • DE

NCV7708FDQR2G

Part No NCV7708FDQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 3.15V-5.25V 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver Power MOSFET SPI 24-SSOP-EP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 24-SSOP-EP
Family Name NCV7708
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887152-NCV7708FDQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7708FDQR2G CAD Model

Description

ON Semiconductor NCV7708FDQR2G Product Overview

The NCV7708FDQR2G is a versatile and robust automotive-grade hex half-bridge driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is engineered to meet the stringent requirements of automotive applications, providing a reliable and efficient solution for driving a wide range of inductive loads such as solenoids, valves, and small DC motors.

Key Features

  • Integrated Control: The device integrates six half-bridge drivers that can be controlled independently or in combination, offering flexibility in controlling various load types.
  • High Voltage Operation: It is capable of operating at a supply voltage range from 5.5V up to 28V, accommodating a broad spectrum of automotive power systems.
  • High Current Capability: Each half-bridge of the NCV7708FDQR2G can deliver up to 1A of continuous current, making it suitable for driving moderate loads.
  • Thermal Protection: The device includes overtemperature shutdown protection, which helps to prevent damage from overheating, ensuring longevity and reliability.
  • Diagnostic Features: With integrated diagnostics, the device can provide feedback on the status of the load, supply voltage, and temperature, facilitating system monitoring and fault detection.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital control and diagnostics, enabling easy integration with microcontrollers and other digital systems.
  • Automotive Qualification: The NCV7708FDQR2G is AEC-Q100 qualified, indicating that it meets the automotive industry's rigorous reliability standards.

Applications

The NCV7708FDQR2G is ideally suited for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Active Grille Shutters
  • Headlight Leveling
  • Small DC Motors Control

As a product of ON Semiconductor, the NCV7708FDQR2G stands out for its quality, durability, and performance, making it a top choice for automotive engineers and designers looking to enhance the functionality and reliability of their systems.

With its advanced features and robust design, the NCV7708FDQR2G is a testament to ON Semiconductor's commitment to innovation and excellence in the automotive industry.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6767 $51.4738
34+ $3.0168 $102.5712
52+ $2.9225 $151.9700
71+ $2.8282 $200.8022
92+ $2.7339 $251.5188
123+ $2.4511 $301.4853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess